Vishay Intertechnology, Inc. Metal Film Resistors - CMF55499K00BER670

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55499K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55499K00BER670
Metal Film Resistors - CMF55499K00BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55499K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499K00BER670-ND
Through Hole Resistors CMF55499K00BER670-ND
499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 499 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5561 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 499 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5561
Cmf55, 499 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5561
CMF55, 499 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 499 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499K00BER670 CMF55499K00BER670-ND 41C5561
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 499 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details