Vishay Intertechnology, Inc. Metal Film Resistors - CMF55499K00BEEK

Description
Metal Film Resistors - Through Hole 1/4watt 499Kohms .1% 25ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 499Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55499K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55499K00BEEK
Metal Film Resistors - CMF55499K00BEEK
Metal Film Resistors - Through Hole 1/4watt 499Kohms .1% 25ppm

Metal Film Resistors - Through Hole 1/4watt 499Kohms .1% 25ppm

Supplier's Site
Through Hole Resistors - CMF55499K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499K00BEEK-ND
Through Hole Resistors CMF55499K00BEEK-ND
499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 499K .1% T-9 Ek E3 Vishay - 68P8652 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 499K .1% T-9 Ek E3 Vishay
68P8652
Cmf-55 499K .1% T-9 Ek E3 Vishay 68P8652
CMF-55 499K .1% T-9 EK e3

CMF-55 499K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499K00BEEK CMF55499K00BEEK-ND 68P8652
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 499K .1% T-9 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details