Vishay Intertechnology, Inc. Through Hole Resistors CMF55499K00BEEA70

Description
499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55499K00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499K00BEEA70-ND
Through Hole Resistors CMF55499K00BEEA70-ND
499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499K OHM 1/2W .1% AXIAL - CMF55499K00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/2W .1% AXIAL
CMF55499K00BEEA70
RES 499K OHM 1/2W .1% AXIAL CMF55499K00BEEA70
RES 499Kohm 1/2W .1% AXIAL

RES 499Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 499K .1% T-9 Ea E3 Vishay - 68P8649 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 499K .1% T-9 Ea E3 Vishay
68P8649
Cmf-55-70 499K .1% T-9 Ea E3 Vishay 68P8649
CMF-55-70 499K .1% T-9 EA e3

CMF-55-70 499K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499K00BEEA70-ND CMF55499K00BEEA70 68P8649
Product Name Through Hole Resistors RES 499K OHM 1/2W .1% AXIAL Cmf-55-70 499K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details