Vishay Intertechnology, Inc. Through Hole Resistors CMF55498K00BER6

Description
498 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
498 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55498K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55498K00BER6-ND
Through Hole Resistors CMF55498K00BER6-ND
498 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

498 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 498K OHM 1/2W 0.1% AXIAL - CMF55498K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 498K OHM 1/2W 0.1% AXIAL
CMF55498K00BER6
RES 498K OHM 1/2W 0.1% AXIAL CMF55498K00BER6
RES 498Kohm 1/2W 0.1% AXIAL

RES 498Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 498 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5553 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 498 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5553
Cmf55, 498 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5553
CMF55, 498 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 498 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55498K00BER6-ND CMF55498K00BER6 41C5553
Product Name Through Hole Resistors RES 498K OHM 1/2W 0.1% AXIAL Cmf55, 498 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details