Vishay Intertechnology, Inc. RES 498K OHM 1/2W 0.1% AXIAL CMF55498K00BEEK

Description
RES 498Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 498Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 498K OHM 1/2W 0.1% AXIAL - CMF55498K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 498K OHM 1/2W 0.1% AXIAL
CMF55498K00BEEK
RES 498K OHM 1/2W 0.1% AXIAL CMF55498K00BEEK
RES 498Kohm 1/2W 0.1% AXIAL

RES 498Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55498K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55498K00BEEK-ND
Through Hole Resistors CMF55498K00BEEK-ND
498 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

498 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors, Metal Film Series Vishay - 41K8824 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Metal Film Series Vishay
41K8824
Resistors, Metal Film Series Vishay 41K8824
RESISTORS, METAL FILM SERIES:CMF; RESISTANCE:498KOHM; RESISTANCE TOLERANCE:+/- 1 %; TERMINAL TYPE:AXIAL; MOUNTING TYPE:THROUGH HOLE ROHS COMPLIANT: YES

RESISTORS, METAL FILM SERIES:CMF; RESISTANCE:498KOHM; RESISTANCE TOLERANCE:+/- 1 %; TERMINAL TYPE:AXIAL; MOUNTING TYPE:THROUGH HOLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55498K00BEEK CMF55498K00BEEK-ND 41K8824
Product Name RES 498K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistors, Metal Film Series Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 498000 ohms 498000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers