Vishay Intertechnology, Inc. RES 490 OHM 1/2W 1% AXIAL CMF55490R00FKR6

Description
RES 490ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 490ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 490 OHM 1/2W 1% AXIAL - CMF55490R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 490 OHM 1/2W 1% AXIAL
CMF55490R00FKR6
RES 490 OHM 1/2W 1% AXIAL CMF55490R00FKR6
RES 490ohm 1/2W 1% AXIAL

RES 490ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55490R00FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55490R00FKR6TR-ND
Through Hole Resistors 541-CMF55490R00FKR6TR-ND
490 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

490 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55490R00FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55490R00FKR6CT-ND
Through Hole Resistors 541-CMF55490R00FKR6CT-ND
RES 490 OHM 1/2W 1% AXIAL

RES 490 OHM 1/2W 1% AXIAL

Buy Now Datasheet
Cmf-55 490 1% T-1 Re6 Vishay - 68P8645 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 490 1% T-1 Re6 Vishay
68P8645
Cmf-55 490 1% T-1 Re6 Vishay 68P8645
CMF-55 490 1% T-1 RE6

CMF-55 490 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55490R00FKR6 541-CMF55490R00FKR6TR-ND 68P8645
Product Name RES 490 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 490 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 490 ohms 490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details