Vishay Intertechnology, Inc. RES 48.7 OHM 1/2W 1% AXIAL CMF5548R700FKEK

Description
RES 48.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/2W 1% AXIAL - CMF5548R700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/2W 1% AXIAL
CMF5548R700FKEK
RES 48.7 OHM 1/2W 1% AXIAL CMF5548R700FKEK
RES 48.7ohm 1/2W 1% AXIAL

RES 48.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5548R700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548R700FKEK-ND
Through Hole Resistors CMF5548R700FKEK-ND
48.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5548R700FKEK CMF5548R700FKEK-ND
Product Name RES 48.7 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers