Vishay Intertechnology, Inc. RES 48.7 OHM 1/2W .5% AXIAL CMF5548R700DHR6

Description
RES 48.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/2W .5% AXIAL - CMF5548R700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/2W .5% AXIAL
CMF5548R700DHR6
RES 48.7 OHM 1/2W .5% AXIAL CMF5548R700DHR6
RES 48.7ohm 1/2W .5% AXIAL

RES 48.7ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5548R700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548R700DHR6-ND
Through Hole Resistors CMF5548R700DHR6-ND
48.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,48.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C5432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,48.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C5432
Resistor,metal Film,48.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C5432
Resistor,Metal Film,48.7Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,48.7Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548R700DHR6 CMF5548R700DHR6-ND 41C5432
Product Name RES 48.7 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,48.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers