Vishay Intertechnology, Inc. Metal Film Resistors - CMF5548R700DHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5548R700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5548R700DHBF
Metal Film Resistors - CMF5548R700DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5548R700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548R700DHBF-ND
Through Hole Resistors CMF5548R700DHBF-ND
48.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,48.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C5431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,48.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C5431
Resistor,metal Film,48.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C5431
Resistor,Metal Film,48.7Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,48.7Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548R700DHBF CMF5548R700DHBF-ND 41C5431
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,48.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details