Vishay Intertechnology, Inc. RES 48.7 OHM 1/2W .1% AXIAL CMF5548R700BEEB

Description
RES 48.7ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/2W .1% AXIAL - CMF5548R700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/2W .1% AXIAL
CMF5548R700BEEB
RES 48.7 OHM 1/2W .1% AXIAL CMF5548R700BEEB
RES 48.7ohm 1/2W .1% AXIAL

RES 48.7ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5548R700BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548R700BEEB-ND
Through Hole Resistors CMF5548R700BEEB-ND
48.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 48.7 .1% T-9 Eb E3 Vishay - 68P8528 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 48.7 .1% T-9 Eb E3 Vishay
68P8528
Cmf-55 48.7 .1% T-9 Eb E3 Vishay 68P8528
CMF-55 48.7 .1% T-9 EB e3

CMF-55 48.7 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548R700BEEB CMF5548R700BEEB-ND 68P8528
Product Name RES 48.7 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 48.7 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers