Vishay Intertechnology, Inc. Through Hole Resistors CMF5548R700BEBF

Description
48.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
48.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5548R700BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548R700BEBF-ND
Through Hole Resistors CMF5548R700BEBF-ND
48.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5548R700BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5548R700BEBF
Metal Film Resistors - CMF5548R700BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,48.7Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,48.7Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5426
Resistor,metal Film,48.7Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5426
Resistor,Metal Film,48.7Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,48.7Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548R700BEBF-ND CMF5548R700BEBF 41C5426
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,48.7Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details