Vishay Intertechnology, Inc. RES 48.46 OHM 1/2W 1% AXIAL CMF5548R460FKEA

Description
RES 48.46ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.46ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.46 OHM 1/2W 1% AXIAL - CMF5548R460FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.46 OHM 1/2W 1% AXIAL
CMF5548R460FKEA
RES 48.46 OHM 1/2W 1% AXIAL CMF5548R460FKEA
RES 48.46ohm 1/2W 1% AXIAL

RES 48.46ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5548R460FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548R460FKEA-ND
Through Hole Resistors CMF5548R460FKEA-ND
48.46 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.46 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 48.46 1% T-1 Ea E3 Vishay - 48P6837 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 48.46 1% T-1 Ea E3 Vishay
48P6837
Cmf-55 48.46 1% T-1 Ea E3 Vishay 48P6837
CMF-55 48.46 1% T-1 EA e3

CMF-55 48.46 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548R460FKEA CMF5548R460FKEA-ND 48P6837
Product Name RES 48.46 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 48.46 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.46 ohms 48.46 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details