Vishay Intertechnology, Inc. Through Hole Resistors CMF5548K700FKEK

Description
48.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
48.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5548K700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548K700FKEK-ND
Through Hole Resistors CMF5548K700FKEK-ND
48.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 48.7K OHM 1/2W 1% AXIAL - CMF5548K700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/2W 1% AXIAL
CMF5548K700FKEK
RES 48.7K OHM 1/2W 1% AXIAL CMF5548K700FKEK
RES 48.7Kohm 1/2W 1% AXIAL

RES 48.7Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 48.7K 1% T-1 Ek E3 Vishay - 48P6836 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 48.7K 1% T-1 Ek E3 Vishay
48P6836
Cmf-55 48.7K 1% T-1 Ek E3 Vishay 48P6836
CMF-55 48.7K 1% T-1 EK e3

CMF-55 48.7K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548K700FKEK-ND CMF5548K700FKEK 48P6836
Product Name Through Hole Resistors RES 48.7K OHM 1/2W 1% AXIAL Cmf-55 48.7K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details