Vishay Intertechnology, Inc. Metal Film Resistors - CMF5548K700DHR6

Description
Metal Film Resistors - Through Hole 1/4watt 48.7Kohms 0.5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 48.7Kohms 0.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5548K700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5548K700DHR6
Metal Film Resistors - CMF5548K700DHR6
Metal Film Resistors - Through Hole 1/4watt 48.7Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 48.7Kohms 0.5%

Supplier's Site
Through Hole Resistors - CMF5548K700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548K700DHR6-ND
Through Hole Resistors CMF5548K700DHR6-ND
48.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 48.7K .5% T-2 Re6 Vishay - 68P8524 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 48.7K .5% T-2 Re6 Vishay
68P8524
Cmf-55 48.7K .5% T-2 Re6 Vishay 68P8524
CMF-55 48.7K .5% T-2 RE6

CMF-55 48.7K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548K700DHR6 CMF5548K700DHR6-ND 68P8524
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 48.7K .5% T-2 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details