Vishay Intertechnology, Inc. Through Hole Resistors CMF5548K700BHRE

Description
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5548K700BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548K700BHRE-ND
Through Hole Resistors CMF5548K700BHRE-ND
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 48.7K OHM 1/2W .1% AXIAL - CMF5548K700BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/2W .1% AXIAL
CMF5548K700BHRE
RES 48.7K OHM 1/2W .1% AXIAL CMF5548K700BHRE
RES 48.7Kohm 1/2W .1% AXIAL

RES 48.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 48.7K .1% T-2 R36 Vishay - 68P8520 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 48.7K .1% T-2 R36 Vishay
68P8520
Cmf-55 48.7K .1% T-2 R36 Vishay 68P8520
CMF-55 48.7K .1% T-2 R36

CMF-55 48.7K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548K700BHRE-ND CMF5548K700BHRE 68P8520
Product Name Through Hole Resistors RES 48.7K OHM 1/2W .1% AXIAL Cmf-55 48.7K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details