Vishay Intertechnology, Inc. Through Hole Resistors CMF5548K700BHEA

Description
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5548K700BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548K700BHEA-ND
Through Hole Resistors CMF5548K700BHEA-ND
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 48.7K OHM 1/2W .1% AXIAL - CMF5548K700BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/2W .1% AXIAL
CMF5548K700BHEA
RES 48.7K OHM 1/2W .1% AXIAL CMF5548K700BHEA
RES 48.7Kohm 1/2W .1% AXIAL

RES 48.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 48.7K .1% T-2 Ea E3 Vishay - 68P8519 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 48.7K .1% T-2 Ea E3 Vishay
68P8519
Cmf-55 48.7K .1% T-2 Ea E3 Vishay 68P8519
CMF-55 48.7K .1% T-2 EA e3

CMF-55 48.7K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548K700BHEA-ND CMF5548K700BHEA 68P8519
Product Name Through Hole Resistors RES 48.7K OHM 1/2W .1% AXIAL Cmf-55 48.7K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers