Vishay Intertechnology, Inc. Through Hole Resistors CMF5548K700BERE70

Description
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5548K700BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548K700BERE70-ND
Through Hole Resistors CMF5548K700BERE70-ND
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 48.7K OHM 1/2W .1% AXIAL - CMF5548K700BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/2W .1% AXIAL
CMF5548K700BERE70
RES 48.7K OHM 1/2W .1% AXIAL CMF5548K700BERE70
RES 48.7Kohm 1/2W .1% AXIAL

RES 48.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 48.7 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5409 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 48.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5409
Cmf55, 48.7 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5409
CMF55, 48.7 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 48.7 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548K700BERE70-ND CMF5548K700BERE70 41C5409
Product Name Through Hole Resistors RES 48.7K OHM 1/2W .1% AXIAL Cmf55, 48.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details