Vishay Intertechnology, Inc. Through Hole Resistors CMF5548K700BEEK

Description
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5548K700BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548K700BEEK-ND
Through Hole Resistors CMF5548K700BEEK-ND
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 48.7K OHM 1/2W .1% AXIAL - CMF5548K700BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/2W .1% AXIAL
CMF5548K700BEEK
RES 48.7K OHM 1/2W .1% AXIAL CMF5548K700BEEK
RES 48.7Kohm 1/2W .1% AXIAL

RES 48.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 48.7K .1% T-9 Ek E3 Vishay - 68P8517 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 48.7K .1% T-9 Ek E3 Vishay
68P8517
Cmf-55 48.7K .1% T-9 Ek E3 Vishay 68P8517
CMF-55 48.7K .1% T-9 EK e3

CMF-55 48.7K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548K700BEEK-ND CMF5548K700BEEK 68P8517
Product Name Through Hole Resistors RES 48.7K OHM 1/2W .1% AXIAL Cmf-55 48.7K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details