Vishay Intertechnology, Inc. RES 48.7K OHM 1/2W .1% AXIAL CMF5548K700BEBF

Description
RES 48.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/2W .1% AXIAL - CMF5548K700BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/2W .1% AXIAL
CMF5548K700BEBF
RES 48.7K OHM 1/2W .1% AXIAL CMF5548K700BEBF
RES 48.7Kohm 1/2W .1% AXIAL

RES 48.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5548K700BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548K700BEBF-ND
Through Hole Resistors CMF5548K700BEBF-ND
48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,487Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5408
Resistor,metal Film,487Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5408
Resistor,Metal Film,487KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,487KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548K700BEBF CMF5548K700BEBF-ND 41C5408
Product Name RES 48.7K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,487Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details