Vishay Intertechnology, Inc. RES 48.1K OHM 1/2W .1% AXIAL CMF5548K100BEEB70

Description
RES 48.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 48.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.1K OHM 1/2W .1% AXIAL - CMF5548K100BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.1K OHM 1/2W .1% AXIAL
CMF5548K100BEEB70
RES 48.1K OHM 1/2W .1% AXIAL CMF5548K100BEEB70
RES 48.1Kohm 1/2W .1% AXIAL

RES 48.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5548K100BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548K100BEEB70-ND
Through Hole Resistors CMF5548K100BEEB70-ND
48.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 48.1K .1% T-9 Eb E3 Vishay - 68P8513 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 48.1K .1% T-9 Eb E3 Vishay
68P8513
Cmf-55-70 48.1K .1% T-9 Eb E3 Vishay 68P8513
CMF-55-70 48.1K .1% T-9 EB e3

CMF-55-70 48.1K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548K100BEEB70 CMF5548K100BEEB70-ND 68P8513
Product Name RES 48.1K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 48.1K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details