Vishay Intertechnology, Inc. RES 487 OHM 1/2W 1% AXIAL CMF55487R00FKRE70

Description
RES 487ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 487ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/2W 1% AXIAL - CMF55487R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/2W 1% AXIAL
CMF55487R00FKRE70
RES 487 OHM 1/2W 1% AXIAL CMF55487R00FKRE70
RES 487ohm 1/2W 1% AXIAL

RES 487ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55487R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487R00FKRE70-ND
Through Hole Resistors CMF55487R00FKRE70-ND
487 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 487 1% T-1 R36 Vishay - 68P8565 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 487 1% T-1 R36 Vishay
68P8565
Cmf-55-70 487 1% T-1 R36 Vishay 68P8565
CMF-55-70 487 1% T-1 R36

CMF-55-70 487 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55487R00FKRE70 CMF55487R00FKRE70-ND 68P8565
Product Name RES 487 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 487 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details