Vishay Precision Group Metal Film Resistors - CMF55487R00FHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55487R00FHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55487R00FHWF
Metal Film Resistors - CMF55487R00FHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 487 Ohm, +/1 Percent, 50 Ppm Vishay - 41C5473 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 487 Ohm, +/1 Percent, 50 Ppm Vishay
41C5473
Cmf55, 487 Ohm, +/1 Percent, 50 Ppm Vishay 41C5473
CMF55, 487 Ohm, +/- 1 Percent, 50 ppm

CMF55, 487 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55487R00FHWF 41C5473
Product Name Metal Film Resistors - Cmf55, 487 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details