Vishay Intertechnology, Inc. Through Hole Resistors CMF55487R00FHR6

Description
487 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
487 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55487R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487R00FHR6-ND
Through Hole Resistors CMF55487R00FHR6-ND
487 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 487 OHM 1/2W 1% AXIAL - CMF55487R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/2W 1% AXIAL
CMF55487R00FHR6
RES 487 OHM 1/2W 1% AXIAL CMF55487R00FHR6
RES 487ohm 1/2W 1% AXIAL

RES 487ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,487Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5470 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C5470
Resistor,metal Film,487Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C5470
Resistor,Metal Film,487Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,487Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55487R00FHR6-ND CMF55487R00FHR6 41C5470
Product Name Through Hole Resistors RES 487 OHM 1/2W 1% AXIAL Resistor,metal Film,487Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details