Vishay Intertechnology, Inc. Through Hole Resistors CMF55487R00FHBF

Description
487 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
487 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55487R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487R00FHBF-ND
Through Hole Resistors CMF55487R00FHBF-ND
487 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 487 OHM 1/2W 1% AXIAL - CMF55487R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/2W 1% AXIAL
CMF55487R00FHBF
RES 487 OHM 1/2W 1% AXIAL CMF55487R00FHBF
RES 487ohm 1/2W 1% AXIAL

RES 487ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF55487R00FHBF-ND CMF55487R00FHBF
Product Name Through Hole Resistors RES 487 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details