Vishay Intertechnology, Inc. RES 487 OHM 1/2W .1% AXIAL CMF55487R00BHR6

Description
RES 487ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 487ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/2W .1% AXIAL - CMF55487R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/2W .1% AXIAL
CMF55487R00BHR6
RES 487 OHM 1/2W .1% AXIAL CMF55487R00BHR6
RES 487ohm 1/2W .1% AXIAL

RES 487ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55487R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487R00BHR6-ND
Through Hole Resistors CMF55487R00BHR6-ND
487 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,487Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5465
Resistor,metal Film,487Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5465
Resistor,Metal Film,487Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,487Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55487R00BHR6 CMF55487R00BHR6-ND 41C5465
Product Name RES 487 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,487Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487 ohms 487 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers