Vishay Intertechnology, Inc. RES 487 OHM 1/2W .1% AXIAL CMF55487R00BHEB

Description
RES 487ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 487ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/2W .1% AXIAL - CMF55487R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/2W .1% AXIAL
CMF55487R00BHEB
RES 487 OHM 1/2W .1% AXIAL CMF55487R00BHEB
RES 487ohm 1/2W .1% AXIAL

RES 487ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55487R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487R00BHEB-ND
Through Hole Resistors CMF55487R00BHEB-ND
487 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 487 .1% T-2 Eb E3 Vishay - 68P8558 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 487 .1% T-2 Eb E3 Vishay
68P8558
Cmf-55 487 .1% T-2 Eb E3 Vishay 68P8558
CMF-55 487 .1% T-2 EB e3

CMF-55 487 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55487R00BHEB CMF55487R00BHEB-ND 68P8558
Product Name RES 487 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 487 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487 ohms 487 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers