Vishay Intertechnology, Inc. Through Hole Resistors CMF55487R00BER6

Description
487 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
487 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55487R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487R00BER6-ND
Through Hole Resistors CMF55487R00BER6-ND
487 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 487 OHM 1/2W .1% AXIAL - CMF55487R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/2W .1% AXIAL
CMF55487R00BER6
RES 487 OHM 1/2W .1% AXIAL CMF55487R00BER6
RES 487ohm 1/2W .1% AXIAL

RES 487ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 487 .1% T-9 Re6 Vishay - 68P8556 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 487 .1% T-9 Re6 Vishay
68P8556
Cmf-55 487 .1% T-9 Re6 Vishay 68P8556
CMF-55 487 .1% T-9 RE6

CMF-55 487 .1% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55487R00BER6-ND CMF55487R00BER6 68P8556
Product Name Through Hole Resistors RES 487 OHM 1/2W .1% AXIAL Cmf-55 487 .1% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details