Vishay Intertechnology, Inc. RES 487K OHM 1% 50PPM 1/2W CMF55487K00FHEB

Description
RES 487Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 487Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1% 50PPM 1/2W - CMF55487K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1% 50PPM 1/2W
CMF55487K00FHEB
RES 487K OHM 1% 50PPM 1/2W CMF55487K00FHEB
RES 487Kohm 1% 50PPM 1/2W

RES 487Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF487KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF487KHFCT-ND
Through Hole Resistors CMF487KHFCT-ND
487 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF487KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF487KHFTR-ND
Through Hole Resistors CMF487KHFTR-ND
487 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55487K00FHEB CMF487KHFCT-ND
Product Name RES 487K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 487000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details