Vishay Intertechnology, Inc. Through Hole Resistors CMF55487K00FER6

Description
487 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
487 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55487K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487K00FER6-ND
Through Hole Resistors CMF55487K00FER6-ND
487 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55487K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55487K00FER6
Metal Film Resistors - CMF55487K00FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,487Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5453 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C5453
Resistor,metal Film,487Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C5453
Resistor,Metal Film,487KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,487KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55487K00FER6-ND CMF55487K00FER6 41C5453
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,487Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details