Vishay Intertechnology, Inc. Metal Film Resistors - CMF55487K00FEEK

Description
Metal Film Resistors - Through Hole 487Kohm 1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 487Kohm 1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55487K00FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55487K00FEEK
Metal Film Resistors - CMF55487K00FEEK
Metal Film Resistors - Through Hole 487Kohm 1% 25PPM 1/4W

Metal Film Resistors - Through Hole 487Kohm 1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55487K00FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487K00FEEK-ND
Through Hole Resistors CMF55487K00FEEK-ND
487 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55487K00FEEK CMF55487K00FEEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 487000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers