Vishay Intertechnology, Inc. RES 487K OHM 1/2W .5% AXIAL CMF55487K00DHEK

Description
RES 487Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 487Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1/2W .5% AXIAL - CMF55487K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/2W .5% AXIAL
CMF55487K00DHEK
RES 487K OHM 1/2W .5% AXIAL CMF55487K00DHEK
RES 487Kohm 1/2W .5% AXIAL

RES 487Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55487K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487K00DHEK-ND
Through Hole Resistors CMF55487K00DHEK-ND
487 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 487K .5% T-2 Ek E3 Vishay - 68P8548 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 487K .5% T-2 Ek E3 Vishay
68P8548
Cmf-55 487K .5% T-2 Ek E3 Vishay 68P8548
CMF-55 487K .5% T-2 EK e3

CMF-55 487K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55487K00DHEK CMF55487K00DHEK-ND 68P8548
Product Name RES 487K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 487K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details