Vishay Intertechnology, Inc. RES 487K OHM 1/2W .1% AXIAL CMF55487K00BHR6

Description
RES 487Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 487Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1/2W .1% AXIAL - CMF55487K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/2W .1% AXIAL
CMF55487K00BHR6
RES 487K OHM 1/2W .1% AXIAL CMF55487K00BHR6
RES 487Kohm 1/2W .1% AXIAL

RES 487Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55487K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487K00BHR6-ND
Through Hole Resistors CMF55487K00BHR6-ND
487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,487Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5447 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5447
Resistor,metal Film,487Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5447
Resistor,Metal Film,487KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,487KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55487K00BHR6 CMF55487K00BHR6-ND 41C5447
Product Name RES 487K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,487Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers