Vishay Intertechnology, Inc. Through Hole Resistors CMF55487K00BHEA

Description
487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55487K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487K00BHEA-ND
Through Hole Resistors CMF55487K00BHEA-ND
487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 487K OHM 1/2W .1% AXIAL - CMF55487K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/2W .1% AXIAL
CMF55487K00BHEA
RES 487K OHM 1/2W .1% AXIAL CMF55487K00BHEA
RES 487Kohm 1/2W .1% AXIAL

RES 487Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 487K .1% T-2 Ea E3 Vishay - 68P8543 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 487K .1% T-2 Ea E3 Vishay
68P8543
Cmf-55 487K .1% T-2 Ea E3 Vishay 68P8543
CMF-55 487K .1% T-2 EA e3

CMF-55 487K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55487K00BHEA-ND CMF55487K00BHEA 68P8543
Product Name Through Hole Resistors RES 487K OHM 1/2W .1% AXIAL Cmf-55 487K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details