Vishay Intertechnology, Inc. Through Hole Resistors CMF55487K00BEBF

Description
487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55487K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487K00BEBF-ND
Through Hole Resistors CMF55487K00BEBF-ND
487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 487K OHM 1/2W .1% AXIAL - CMF55487K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/2W .1% AXIAL
CMF55487K00BEBF
RES 487K OHM 1/2W .1% AXIAL CMF55487K00BEBF
RES 487Kohm 1/2W .1% AXIAL

RES 487Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,487Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5441
Resistor,metal Film,487Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5441
Resistor,Metal Film,487KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,487KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55487K00BEBF-ND CMF55487K00BEBF 41C5441
Product Name Through Hole Resistors RES 487K OHM 1/2W .1% AXIAL Resistor,metal Film,487Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers