Vishay Intertechnology, Inc. RES 481K OHM 1/2W .1% AXIAL CMF55481K00BEEA70

Description
RES 481Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 481Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 481K OHM 1/2W .1% AXIAL - CMF55481K00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 481K OHM 1/2W .1% AXIAL
CMF55481K00BEEA70
RES 481K OHM 1/2W .1% AXIAL CMF55481K00BEEA70
RES 481Kohm 1/2W .1% AXIAL

RES 481Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55481K00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55481K00BEEA70-ND
Through Hole Resistors CMF55481K00BEEA70-ND
481 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

481 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 481K .1% T-9 Ea E3 Vishay - 68P8538 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 481K .1% T-9 Ea E3 Vishay
68P8538
Cmf-55-70 481K .1% T-9 Ea E3 Vishay 68P8538
CMF-55-70 481K .1% T-9 EA e3

CMF-55-70 481K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55481K00BEEA70 CMF55481K00BEEA70-ND 68P8538
Product Name RES 481K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 481K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 481000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details