Vishay Intertechnology, Inc. RES 480 OHM 1/2W 1% AXIAL CMF55480R00FKBF

Description
RES 480ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 480ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 480 OHM 1/2W 1% AXIAL - CMF55480R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 480 OHM 1/2W 1% AXIAL
CMF55480R00FKBF
RES 480 OHM 1/2W 1% AXIAL CMF55480R00FKBF
RES 480ohm 1/2W 1% AXIAL

RES 480ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55480R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55480R00FKBF-ND
Through Hole Resistors CMF55480R00FKBF-ND
480 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

480 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 480 1% T-1 B14 Vishay - 68P8537 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 480 1% T-1 B14 Vishay
68P8537
Cmf-55 480 1% T-1 B14 Vishay 68P8537
CMF-55 480 1% T-1 B14

CMF-55 480 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55480R00FKBF CMF55480R00FKBF-ND 68P8537
Product Name RES 480 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 480 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 480 ohms 480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details