Vishay Intertechnology, Inc. RES 47.5 OHM 1/2W 1% AXIAL CMF5547R500FKRE70

Description
RES 47.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/2W 1% AXIAL - CMF5547R500FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/2W 1% AXIAL
CMF5547R500FKRE70
RES 47.5 OHM 1/2W 1% AXIAL CMF5547R500FKRE70
RES 47.5ohm 1/2W 1% AXIAL

RES 47.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547R500FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R500FKRE70-ND
Through Hole Resistors CMF5547R500FKRE70-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5547R500FKRE70 CMF5547R500FKRE70-ND
Product Name RES 47.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details