Vishay Intertechnology, Inc. RES 47.5 OHM 1/2W 1% AXIAL CMF5547R500FKRE39

Description
RES 47.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/2W 1% AXIAL - CMF5547R500FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/2W 1% AXIAL
CMF5547R500FKRE39
RES 47.5 OHM 1/2W 1% AXIAL CMF5547R500FKRE39
RES 47.5ohm 1/2W 1% AXIAL

RES 47.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547R500FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R500FKRE39-ND
Through Hole Resistors CMF5547R500FKRE39-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47.5Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5305
Resistor,metal Film,47.5Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5305
Resistor,Metal Film,47.5Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,47.5Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R500FKRE39 CMF5547R500FKRE39-ND 41C5305
Product Name RES 47.5 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,47.5Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details