Vishay Intertechnology, Inc. Metal Film Resistors - CMF5547R500FKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5547R500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5547R500FKRE
Metal Film Resistors - CMF5547R500FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5547R500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R500FKRE-ND
Through Hole Resistors CMF5547R500FKRE-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5304
Resistor,metal Film,47.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5304
Resistor,Metal Film,47.5Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,47.5Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R500FKRE CMF5547R500FKRE-ND 41C5304
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,47.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers