Vishay Intertechnology, Inc. Through Hole Resistors CMF5547R500FKR639

Description
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547R500FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R500FKR639-ND
Through Hole Resistors CMF5547R500FKR639-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5547R500FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5547R500FKR639
Metal Film Resistors - CMF5547R500FKR639
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,47.5Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5307
Resistor,metal Film,47.5Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5307
Resistor,Metal Film,47.5Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,47.5Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R500FKR639-ND CMF5547R500FKR639 41C5307
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,47.5Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers