Vishay Intertechnology, Inc. RES 47.5 OHM 1/2W 1% AXIAL CMF5547R500FKEA39

Description
RES 47.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/2W 1% AXIAL - CMF5547R500FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/2W 1% AXIAL
CMF5547R500FKEA39
RES 47.5 OHM 1/2W 1% AXIAL CMF5547R500FKEA39
RES 47.5ohm 1/2W 1% AXIAL

RES 47.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547R500FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R500FKEA39-ND
Through Hole Resistors CMF5547R500FKEA39-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 47.5 1% T-1 Ea E3 Vishay - 68P8410 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 47.5 1% T-1 Ea E3 Vishay
68P8410
Cmf-55-39 47.5 1% T-1 Ea E3 Vishay 68P8410
CMF-55-39 47.5 1% T-1 EA e3

CMF-55-39 47.5 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R500FKEA39 CMF5547R500FKEA39-ND 68P8410
Product Name RES 47.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 47.5 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers