Metal Film Resistors - Through Hole
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF5547R500FHRE70 | CMF5547R500FHRE70-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Resistance Range | 47.5 ohms |