47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor-Fixed-Singl
METAL FILM RESISTOR, 47.5 OHM, 500mW, 1%; Resistance:47.5ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5547R500FHEK-ND | CMF5547R500FHEK | 68P8407 |
| Product Name | Through Hole Resistors | Resistor-Fixed-Single-Through-Hole | Metal Film Resistor, 47.5 Ohm, 500Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded |
| Resistance Range | 47.5 ohms | 47.5 ohms |