Vishay Precision Group Through Hole Resistors CMF5547R500FHEB

Description
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF47.5HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF47.5HFTR-ND
Through Hole Resistors CMF47.5HFTR-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF47.5HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF47.5HFCT-ND
Through Hole Resistors CMF47.5HFCT-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47.5 OHM 1/2W 1% AXIAL - CMF5547R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/2W 1% AXIAL
CMF5547R500FHEB
RES 47.5 OHM 1/2W 1% AXIAL CMF5547R500FHEB
RES 47.5ohm 1/2W 1% AXIAL

RES 47.5ohm 1/2W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 47.5 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 47.5 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8160
Resistor, Metal Film, 47.5 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8160
RESISTOR, METAL FILM, 47.5 OHM, 500 MW, 1%, FULL REEL; Resistance:47.5ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 47.5 OHM, 500 MW, 1%, FULL REEL; Resistance:47.5ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 47.5 Ohm, 500Mw, 1%; Resistance Vishay - 68P8406 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5 Ohm, 500Mw, 1%; Resistance Vishay
68P8406
Metal Film Resistor, 47.5 Ohm, 500Mw, 1%; Resistance Vishay 68P8406
METAL FILM RESISTOR, 47.5 OHM, 500mW, 1%; Resistance:47.5ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47.5 OHM, 500mW, 1%; Resistance:47.5ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF47.5HFTR-ND CMF5547R500FHEB 83R8160 68P8406
Product Name Through Hole Resistors RES 47.5 OHM 1/2W 1% AXIAL Resistor, Metal Film, 47.5 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 47.5 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers