Vishay Intertechnology, Inc. Through Hole Resistors CMF5547R500DHBF

Description
47.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R500DHBF-ND
Through Hole Resistors CMF5547R500DHBF-ND
47.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5547R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5547R500DHBF
Metal Film Resistors - CMF5547R500DHBF
Metal Film Resistors - Through Hole CMF-55 47.5 .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 47.5 .5% T-2 B14

Supplier's Site
Cmf-55 47.5 .5% T-2 B14 Vishay - 68P8402 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47.5 .5% T-2 B14 Vishay
68P8402
Cmf-55 47.5 .5% T-2 B14 Vishay 68P8402
CMF-55 47.5 .5% T-2 B14

CMF-55 47.5 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R500DHBF-ND CMF5547R500DHBF 68P8402
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 47.5 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details