47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole
CMF55, 47 Ohm, +/- 5 Percent, 100 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5547R000JKRE39-ND | CMF5547R000JKRE39 | 41C5297 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Cmf55, 47 Ohm, +/5 Percent, 100 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 47 ohms |