Vishay Intertechnology, Inc. Through Hole Resistors CMF5547R000JKEA39

Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547R000JKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R000JKEA39-ND
Through Hole Resistors CMF5547R000JKEA39-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47 OHM 1/2W 5% AXIAL - CMF5547R000JKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 5% AXIAL
CMF5547R000JKEA39
RES 47 OHM 1/2W 5% AXIAL CMF5547R000JKEA39
RES 47ohm 1/2W 5% AXIAL

RES 47ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55-39 47 5% T-1 Ea E3 Vishay - 68P8390 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 47 5% T-1 Ea E3 Vishay
68P8390
Cmf-55-39 47 5% T-1 Ea E3 Vishay 68P8390
CMF-55-39 47 5% T-1 EA e3

CMF-55-39 47 5% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R000JKEA39-ND CMF5547R000JKEA39 68P8390
Product Name Through Hole Resistors RES 47 OHM 1/2W 5% AXIAL Cmf-55-39 47 5% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details