Vishay Intertechnology, Inc. RES 47 OHM 1/2W 2% AXIAL CMF5547R000GKEB

Description
RES 47ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/2W 2% AXIAL - CMF5547R000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 2% AXIAL
CMF5547R000GKEB
RES 47 OHM 1/2W 2% AXIAL CMF5547R000GKEB
RES 47ohm 1/2W 2% AXIAL

RES 47ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547R000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R000GKEB-ND
Through Hole Resistors CMF5547R000GKEB-ND
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 47 2% T-1 Eb E3 Vishay - 68P8384 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47 2% T-1 Eb E3 Vishay
68P8384
Cmf-55 47 2% T-1 Eb E3 Vishay 68P8384
CMF-55 47 2% T-1 EB e3

CMF-55 47 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R000GKEB CMF5547R000GKEB-ND 68P8384
Product Name RES 47 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 47 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers