Vishay Intertechnology, Inc. RES 47 OHM 1/2W 1% AXIAL CMF5547R000FKRE39

Description
RES 47ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/2W 1% AXIAL - CMF5547R000FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 1% AXIAL
CMF5547R000FKRE39
RES 47 OHM 1/2W 1% AXIAL CMF5547R000FKRE39
RES 47ohm 1/2W 1% AXIAL

RES 47ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547R000FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R000FKRE39-ND
Through Hole Resistors CMF5547R000FKRE39-ND
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 47 Ohm, +/1 Percent, 100 Ppm Vishay - 41C5286 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 47 Ohm, +/1 Percent, 100 Ppm Vishay
41C5286
Cmf55, 47 Ohm, +/1 Percent, 100 Ppm Vishay 41C5286
CMF55, 47 Ohm, +/- 1 Percent, 100 ppm

CMF55, 47 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R000FKRE39 CMF5547R000FKRE39-ND 41C5286
Product Name RES 47 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 47 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details