Vishay Intertechnology, Inc. Through Hole Resistors CMF5547R000FKEA39

Description
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547R000FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R000FKEA39-ND
Through Hole Resistors CMF5547R000FKEA39-ND
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5547R000FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5547R000FKEA39
Metal Film Resistors - CMF5547R000FKEA39
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-39 47 1% T-1 Ea E3 Vishay - 68P8377 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 47 1% T-1 Ea E3 Vishay
68P8377
Cmf-55-39 47 1% T-1 Ea E3 Vishay 68P8377
CMF-55-39 47 1% T-1 EA e3

CMF-55-39 47 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R000FKEA39-ND CMF5547R000FKEA39 68P8377
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-39 47 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details